Winters Instruments TTD Series Tridicator TTD409

Description
Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications : • Hot water and steam pressure for boilers
Datasheet
Description
Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications : • Hot water and steam pressure for boilers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTD Series Tridicator - TTD409 - Winters Instruments
Toronto, Ontario, Canada
TTD Series Tridicator
TTD409
TTD Series Tridicator TTD409
Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications : • Hot water and steam pressure for boilers

Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications: • Hot water and steam pressure for boilers

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Dial Thermometers
Product Number TTD409
Product Name TTD Series Tridicator
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -1 to 115 C (30.2 to 239 F)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Angle Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Dial Thermometers - 3248407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 60 C (140 F)
View Details
Lead Free* Bottom-Entry Bimetal Thermometers - 0121721 - Watts
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 60 C (32 to 140 F)
Thermometer Type Bimetal
View Details
Kessler Instruments Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 100 to 400 C (212 to 752 F)
Divisions 5 +/-C (41 +/-F)
View Details