Watts Lead Free* Bottom-Entry Bimetal Thermometers 0121721

Description
Series LFTBR Bottom-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features chrome steel cases, Kostil polymer windows, Lead Free* brass stems, brass amplifying movements, 1/2 in. NPT Lead Free* brass snap-in thermowells, and bimetal spiral spring sensing elements. Available in various temperature rating scales.
Datasheet
Description
Series LFTBR Bottom-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features chrome steel cases, Kostil polymer windows, Lead Free* brass stems, brass amplifying movements, 1/2 in. NPT Lead Free* brass snap-in thermowells, and bimetal spiral spring sensing elements. Available in various temperature rating scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Bottom-Entry Bimetal Thermometers - 0121721 - Watts
North Andover, MA, USA
Lead Free* Bottom-Entry Bimetal Thermometers
0121721
Lead Free* Bottom-Entry Bimetal Thermometers 0121721
Series LFTBR Bottom-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features chrome steel cases, Kostil polymer windows, Lead Free* brass stems, brass amplifying movements, 1/2 in. NPT Lead Free* brass snap-in thermowells, and bimetal spiral spring sensing elements. Available in various temperature rating scales.

Series LFTBR Bottom-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features chrome steel cases, Kostil polymer windows, Lead Free* brass stems, brass amplifying movements, 1/2 in. NPT Lead Free* brass snap-in thermowells, and bimetal spiral spring sensing elements. Available in various temperature rating scales.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Dial Thermometers
Product Number 0121721
Product Name Lead Free* Bottom-Entry Bimetal Thermometers
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 60 C (32 to 140 F)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 3248873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 60 C (140 F)
View Details
Adjustable Angle Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Bottom-Entry Bimetal Thermometers - 0615735 - Watts
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 120 C (32 to 248 F)
Thermometer Type Bimetal
View Details