Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Dial Thermometers |
| Product Number | TNR33090 |
| Product Name | TNR Series Bi-Metal Thermometer |
| Display / Scale Characteristics | Fahrenheit (optional feature); Celsius/Centigrade (optional feature) |
| Range | -40 to 540 C (-40 to 1004 F) |
| Thermometer Type | Bimetal |
| Diameter | 3 inch (76.2 mm) |