OMEGA Engineering, Inc. DialTemp™, Stem Thermometer J and L

Description
The Model J DialTemp™ bi-metal thermometer features a swivel neck which allows the large 5" dial to be set at any angle within its full 90° tilt range. In addition, the head can also be turned through a full 360° range. The extent of the tilt and rotational adjustment are shown in the diagram below. This features solves many problems, and improves dial readability for many installations. With the Model J, readability is simple – just set the head angle to the position where the user can see it best. These rugged thermometers are manufactured from stainless steel welded construction. The 1/4" diameter probe is supplied with a 1/2" NPT fitting, making Model J thermometers compatible with standard thermowell designs.
Datasheet
Description
The Model J DialTemp™ bi-metal thermometer features a swivel neck which allows the large 5" dial to be set at any angle within its full 90° tilt range. In addition, the head can also be turned through a full 360° range. The extent of the tilt and rotational adjustment are shown in the diagram below. This features solves many problems, and improves dial readability for many installations. With the Model J, readability is simple – just set the head angle to the position where the user can see it best. These rugged thermometers are manufactured from stainless steel welded construction. The 1/4" diameter probe is supplied with a 1/2" NPT fitting, making Model J thermometers compatible with standard thermowell designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DialTemp™, Stem Thermometer - J and L - OMEGA Engineering, Inc.
Norwalk, CT, USA
DialTemp™, Stem Thermometer
J and L
DialTemp™, Stem Thermometer J and L
The Model J DialTemp™ bi-metal thermometer features a swivel neck which allows the large 5" dial to be set at any angle within its full 90° tilt range. In addition, the head can also be turned through a full 360° range. The extent of the tilt and rotational adjustment are shown in the diagram below. This features solves many problems, and improves dial readability for many installations. With the Model J, readability is simple – just set the head angle to the position where the user can see it best. These rugged thermometers are manufactured from stainless steel welded construction. The 1/4" diameter probe is supplied with a 1/2" NPT fitting, making Model J thermometers compatible with standard thermowell designs.

The Model J DialTemp™ bi-metal thermometer features a swivel neck which allows the large 5" dial to be set at any angle within its full 90° tilt range. In addition, the head can also be turned through a full 360° range. The extent of the tilt and rotational adjustment are shown in the diagram below. This features solves many problems, and improves dial readability for many installations. With the Model J, readability is simple – just set the head angle to the position where the user can see it best.
These rugged thermometers are manufactured from stainless steel welded construction. The 1/4" diameter probe is supplied with a 1/2" NPT fitting, making Model J thermometers compatible with standard thermowell designs.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Dial Thermometers
Product Number J and L
Product Name DialTemp™, Stem Thermometer
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -80 to 550 C (-112 to 1022 F)
Divisions 0.5000 to 5 +/-C (32.9 to 41 +/-F)
Thermometer Type Bimetal
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Angle Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Dial Thermometers - 2427817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Celsius/Centigrade
Diameter 3.15 inch (80 mm)
View Details
Compost Thermometer - APF - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -10 to 110 C (14 to 230 F)
Divisions 0.5000 to 1 +/-C (32.9 to 33.8 +/-F)
View Details
Brighton Electronics, Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 40 to 200 C (104 to 392 F)
Thermometer Type Bimetal
View Details