Winters Instruments TNR Series Bi-Metal Thermometer TNR33060

Description
Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty
Datasheet
Description
Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNR Series Bi-Metal Thermometer - TNR33060 - Winters Instruments
Toronto, Ontario, Canada
TNR Series Bi-Metal Thermometer
TNR33060
TNR Series Bi-Metal Thermometer TNR33060
Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty

Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Dial Thermometers
Product Number TNR33060
Product Name TNR Series Bi-Metal Thermometer
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -40 to 540 C (-40 to 1004 F)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 2427817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Celsius/Centigrade
Diameter 3.15 inch (80 mm)
View Details
Adjustable Angle Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
TNR Series Bi-Metal Thermometer - TNR33025 - Winters Instruments
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -40 to 540 C (-40 to 1004 F)
Thermometer Type Bimetal
View Details
TNF - Gas Filled Capillary Thermometer -  - KOBOLD Instruments, Inc.
Specs
Display / Scale Characteristics Fahrenheit
Range 0.0 to 600 C (32 to 1112 F)
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
View Details