KOBOLD Instruments, Inc. TNF - Gas Filled Capillary Thermometer

Description
Product Features Gas-Filled, Capillary Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction Ranges -40 to 100°F Through 32° to 1100°F Available With Up To Four Switches KOBOLD TNF capillary thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNF is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. Capillaries are available in stainless steel and stainless steel with a flexible stainless steel armor sheath. A variety of indicator housings are offered with wall mounting brackets or panel mount flanges.The TNF is available with oil or glycerin filling for applications where high vibration is present. The TNF is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.
Datasheet
Description
Product Features Gas-Filled, Capillary Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction Ranges -40 to 100°F Through 32° to 1100°F Available With Up To Four Switches KOBOLD TNF capillary thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNF is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. Capillaries are available in stainless steel and stainless steel with a flexible stainless steel armor sheath. A variety of indicator housings are offered with wall mounting brackets or panel mount flanges.The TNF is available with oil or glycerin filling for applications where high vibration is present. The TNF is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNF - Gas Filled Capillary Thermometer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TNF - Gas Filled Capillary Thermometer
TNF - Gas Filled Capillary Thermometer
Product Features Gas-Filled, Capillary Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction Ranges -40 to 100°F Through 32° to 1100°F Available With Up To Four Switches KOBOLD TNF capillary thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNF is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. Capillaries are available in stainless steel and stainless steel with a flexible stainless steel armor sheath. A variety of indicator housings are offered with wall mounting brackets or panel mount flanges.The TNF is available with oil or glycerin filling for applications where high vibration is present. The TNF is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.

Product Features

  • Gas-Filled, Capillary Thermometer
  • Dial Sizes - 63, 80, 100, 160 & 200 mm..
  • All Stainless Steel Construction
  • Ranges -40 to 100°F Through 32° to 1100°F
  • Available With Up To Four Switches

KOBOLD TNF capillary thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNF is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. Capillaries are available in stainless steel and stainless steel with a flexible stainless steel armor sheath. A variety of indicator housings are offered with wall mounting brackets or panel mount flanges.The TNF is available with oil or glycerin filling for applications where high vibration is present. The TNF is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Industrial Thermometers
Product Name TNF - Gas Filled Capillary Thermometer
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
View Details