Winters Instruments TNR Series Bi-Metal Thermometer TNR33040

Description
Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty
Datasheet
Description
Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNR Series Bi-Metal Thermometer - TNR33040 - Winters Instruments
Toronto, Ontario, Canada
TNR Series Bi-Metal Thermometer
TNR33040
TNR Series Bi-Metal Thermometer TNR33040
Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty

Description & Features:• A general purpose, tamper-proof, 304 stainless steel thermometer • Hermetically sealed case• Bi-metallic sensing element for reliable readings• Back connected• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Lexan® lens• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Dial Thermometers
Product Number TNR33040
Product Name TNR Series Bi-Metal Thermometer
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -40 to 540 C (-40 to 1004 F)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Dial Thermometers - 3248463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 120 C (248 F)
View Details
THR Series HVAC Remote Reading Thermometer -  - Winters Instruments
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 50 C (-22 to 122 F)
Thermometer Type Other
View Details