Winters Instruments TBM Series Bi-Metal Thermometer TBM51090

Description
Description & Features:• A general purpose, versatile 1" (25mm) to 6" (150mm) dial, 304 stainless steel thermometer • Bi-metallic sensing element for reliable readings• Back, bottom or adjustable angle connection• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Re-zero adjustment screws are standard on the 2" (50mm) to 6" (150mm) dials• 5 year warranty
Datasheet
Description
Description & Features:• A general purpose, versatile 1" (25mm) to 6" (150mm) dial, 304 stainless steel thermometer • Bi-metallic sensing element for reliable readings• Back, bottom or adjustable angle connection• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Re-zero adjustment screws are standard on the 2" (50mm) to 6" (150mm) dials• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBM Series Bi-Metal Thermometer - TBM51090 - Winters Instruments
Toronto, Ontario, Canada
TBM Series Bi-Metal Thermometer
TBM51090
TBM Series Bi-Metal Thermometer TBM51090
Description & Features:• A general purpose, versatile 1" (25mm) to 6" (150mm) dial, 304 stainless steel thermometer • Bi-metallic sensing element for reliable readings• Back, bottom or adjustable angle connection• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Re-zero adjustment screws are standard on the 2" (50mm) to 6" (150mm) dials• 5 year warranty

Description & Features:• A general purpose, versatile 1" (25mm) to 6" (150mm) dial, 304 stainless steel thermometer • Bi-metallic sensing element for reliable readings• Back, bottom or adjustable angle connection• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Re-zero adjustment screws are standard on the 2" (50mm) to 6" (150mm) dials• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Dial Thermometers
Product Number TBM51090
Product Name TBM Series Bi-Metal Thermometer
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -70 to 540 C (-94 to 1004 F)
Thermometer Type Bimetal
Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Dial Thermometers - 828763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 11.81 inch (300 mm)
View Details
Thermometer, Surface - 314FC - REED-Direct
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 400 C (32 to 752 F)
Thermometer Type Bimetal
View Details