Winters Instruments TTD Series Tridicator TTD402

Description
Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications : • Hot water and steam pressure for boilers
Datasheet
Description
Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications : • Hot water and steam pressure for boilers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTD Series Tridicator - TTD402 - Winters Instruments
Toronto, Ontario, Canada
TTD Series Tridicator
TTD402
TTD Series Tridicator TTD402
Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications : • Hot water and steam pressure for boilers

Description & Features:• Measures both pressure and temperature on the same dial• 2.5" (63mm) and 3" (75mm) dials• Dual scale (°F & °C)• Back or bottom connection• Brass wetted parts• 2" (50mm) stems• Multiple pressure and temperature ranges available• 1 year warrantyApplications: • Hot water and steam pressure for boilers

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Dial Thermometers
Product Number TTD402
Product Name TTD Series Tridicator
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -1 to 115 C (30.2 to 239 F)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Angle Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Dial Thermometers - 3096329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 1.97 inch (50 mm)
View Details
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple - TIR018 - Winters Instruments
Specs
Display / Scale Characteristics Fahrenheit
Range 200 to 1000 F (93.33 to 538 C)
Thermometer Type Bimetal
View Details