Manufacturer: Linear Technology
Win Source Part Number: 1063537-LTC4269CDKD-
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-DFN (7x4)
Maximum Power Dissipation: 25.5W
Supply Voltage - Operating: 37.2 V to 60 V
Operating Supply Current: 1.35mA (Max)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4269CDKD-2#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4269CDKD-2#TRPBF |