Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266IUHF#PBF LTC4266IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 041260-LTC4266IUHF#P BF Packaging: Tube/Rail Type: Controller (PSE) Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4266 Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Maximum Power Dissipation: 25.5W Supply Voltage - Operating: 45 V to 57 V Operating Supply Current: 2.4mA Alternative Parts (Cross-Reference): MAX5941BESE-T; MAX5942BCSE+; MAX5942ACSE-T; Introduction Date: August 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041260-LTC4266IUHF#P BF Packaging: Tube/Rail Type: Controller (PSE) Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4266 Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Maximum Power Dissipation: 25.5W Supply Voltage - Operating: 45 V to 57 V Operating Supply Current: 2.4mA Alternative Parts (Cross-Reference): MAX5941BESE-T; MAX5942BCSE+; MAX5942ACSE-T; Introduction Date: August 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266IUHF#PBF - LTC4266IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266IUHF#PBF
LTC4266IUHF#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266IUHF#PBF LTC4266IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 041260-LTC4266IUHF#P BF Packaging: Tube/Rail Type: Controller (PSE) Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4266 Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 38-QFN (5x7) Maximum Power Dissipation: 25.5W Supply Voltage - Operating: 45 V to 57 V Operating Supply Current: 2.4mA Alternative Parts (Cross-Reference): MAX5941BESE-T; MAX5942BCSE+; MAX5942ACSE-T; Introduction Date: August 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 041260-LTC4266IUHF#PBF
Packaging: Tube/Rail
Type: Controller (PSE)
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4266
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-QFN (5x7)
Maximum Power Dissipation: 25.5W
Supply Voltage - Operating: 45 V to 57 V
Operating Supply Current: 2.4mA
Alternative Parts (Cross-Reference): MAX5941BESE-T; MAX5942BCSE+; MAX5942ACSE-T;
Introduction Date: August 24, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4266IUHF#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4266IUHF#PBF
Unlock Full Specs
to access all available technical data

Similar Products