Win Source Electronics Linear - Linear - Comparators - LT6703IDC-2 LT6703IDC-2

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808384-LT6703IDC-2 Packaging: Tube Type: General Purpose Mounting Style: SMD Output Type: Open Collector Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.4V ~ 18V Part Status: Obsolete (End Of Life) Hysteresis: 11.5mV Supplier Device Package: 3-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-WFDFN Exposed Pad Current - Input Bias (Maximum): 0.01μA at 18V Propagation Delay (Maximum): 29μs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 15μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808384-LT6703IDC-2 Packaging: Tube Type: General Purpose Mounting Style: SMD Output Type: Open Collector Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.4V ~ 18V Part Status: Obsolete (End Of Life) Hysteresis: 11.5mV Supplier Device Package: 3-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-WFDFN Exposed Pad Current - Input Bias (Maximum): 0.01μA at 18V Propagation Delay (Maximum): 29μs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 15μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT6703IDC-2 - LT6703IDC-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT6703IDC-2
LT6703IDC-2
Linear - Linear - Comparators - LT6703IDC-2 LT6703IDC-2
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808384-LT6703IDC-2 Packaging: Tube Type: General Purpose Mounting Style: SMD Output Type: Open Collector Number of Elements: 1 Voltage - Supply, Single/Dual (±): 1.4V ~ 18V Part Status: Obsolete (End Of Life) Hysteresis: 11.5mV Supplier Device Package: 3-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 3-WFDFN Exposed Pad Current - Input Bias (Maximum): 0.01μA at 18V Propagation Delay (Maximum): 29μs Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 15μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808384-LT6703IDC-2
Packaging: Tube
Type: General Purpose
Mounting Style: SMD
Output Type: Open Collector
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.4V ~ 18V
Part Status: Obsolete (End Of Life)
Hysteresis: 11.5mV
Supplier Device Package: 3-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 3-WFDFN Exposed Pad
Current - Input Bias (Maximum): 0.01μA at 18V
Propagation Delay (Maximum): 29μs
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 15μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT6703IDC-2
Product Name Linear - Linear - Comparators - LT6703IDC-2
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1018IS8#PBF - LT1018IS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1018CS8#PBF - LT1018CS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1017CS8#PBF - LT1017CS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1016IS8#PBF - LT1016IS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details