Win Source Electronics Linear - Linear - Comparators - LT1016CS8#TRPBF LT1016CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 141685-LT1016CS8#TRP BF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 141685-LT1016CS8#TRP BF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1016CS8#TRPBF - LT1016CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1016CS8#TRPBF
LT1016CS8#TRPBF
Linear - Linear - Comparators - LT1016CS8#TRPBF LT1016CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 141685-LT1016CS8#TRP BF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 141685-LT1016CS8#TRPBF
Packaging: Reel - TR
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 35mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR
Propagation Delay (Max): 14ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1016CS8#TRPBF
Product Name Linear - Linear - Comparators - LT1016CS8#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1017CS8#TRPBF - LT1017CS8#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1017IS8#PBF - LT1017IS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1116CS8 - LT1116CS8 - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1116CS8#TRPBF - LT1116CS8#TRPBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details