Win Source Electronics Linear - Linear - Comparators - LTC1040CN LTC1040CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072415-LTC1040CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, TTL Number of Elements: 2 Current - Quiescent (Max): 3mA Voltage - Input Offset (Max): 4.5mV @ ±8V Current - Input Bias (Max): 300pA @ ±5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Supply Voltage - Operating: 2.8 V to 16 V, ±2.8 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072415-LTC1040CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, TTL Number of Elements: 2 Current - Quiescent (Max): 3mA Voltage - Input Offset (Max): 4.5mV @ ±8V Current - Input Bias (Max): 300pA @ ±5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Supply Voltage - Operating: 2.8 V to 16 V, ±2.8 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LTC1040CN - LTC1040CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LTC1040CN
LTC1040CN
Linear - Linear - Comparators - LTC1040CN LTC1040CN
Manufacturer: Linear Technology Win Source Part Number: 072415-LTC1040CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, TTL Number of Elements: 2 Current - Quiescent (Max): 3mA Voltage - Input Offset (Max): 4.5mV @ ±8V Current - Input Bias (Max): 300pA @ ±5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Supply Voltage - Operating: 2.8 V to 16 V, ±2.8 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 072415-LTC1040CN
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, TTL
Number of Elements: 2
Current - Quiescent (Max): 3mA
Voltage - Input Offset (Max): 4.5mV @ ±8V
Current - Input Bias (Max): 300pA @ ±5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-DIP
Supply Voltage - Operating: 2.8 V to 16 V, ±2.8 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LTC1040CN
Product Name Linear - Linear - Comparators - LTC1040CN
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1116CS8#PBF - LT1116CS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT6703IDC-3#TRPBF - LT6703IDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details
Linear - Linear - Comparators - LT1394CS8#TRPBF - LT1394CS8#TRPBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details