Win Source Electronics Linear - Linear - Comparators - LT6703HVIS5-3#TRMPBF LT6703HVIS5-3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781646-LT6703HVIS5-3 #TRMPBF Series: Over-The-Top Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Open Collector Number of Elements: 1 Hysteresis: 11.5mV Family Name: LT6703-3 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Dual Supply Voltage (±): 1.4 V ~ 18 V Maximum Quiescent Current: 15μA Current - Input Bias (Maximum): 0.01μA @ 18V Propagation Delay (Maximum): 29μs Alternative Parts (Cross-Reference): LT6703HDC-3#TRM; LT6703HVIS5-3#PBF; LT6703HVIS5-3#TRPBF; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781646-LT6703HVIS5-3 #TRMPBF Series: Over-The-Top Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Open Collector Number of Elements: 1 Hysteresis: 11.5mV Family Name: LT6703-3 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Dual Supply Voltage (±): 1.4 V ~ 18 V Maximum Quiescent Current: 15μA Current - Input Bias (Maximum): 0.01μA @ 18V Propagation Delay (Maximum): 29μs Alternative Parts (Cross-Reference): LT6703HDC-3#TRM; LT6703HVIS5-3#PBF; LT6703HVIS5-3#TRPBF; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT6703HVIS5-3#TRMPBF - LT6703HVIS5-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT6703HVIS5-3#TRMPBF
LT6703HVIS5-3#TRMPBF
Linear - Linear - Comparators - LT6703HVIS5-3#TRMPBF LT6703HVIS5-3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781646-LT6703HVIS5-3 #TRMPBF Series: Over-The-Top Packaging: Reel package Type: with Voltage Reference Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Open Collector Number of Elements: 1 Hysteresis: 11.5mV Family Name: LT6703-3 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Dual Supply Voltage (±): 1.4 V ~ 18 V Maximum Quiescent Current: 15μA Current - Input Bias (Maximum): 0.01μA @ 18V Propagation Delay (Maximum): 29μs Alternative Parts (Cross-Reference): LT6703HDC-3#TRM; LT6703HVIS5-3#PBF; LT6703HVIS5-3#TRPBF; Introduction Date: May 05, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781646-LT6703HVIS5-3#TRMPBF
Series: Over-The-Top
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output Type: Open Collector
Number of Elements: 1
Hysteresis: 11.5mV
Family Name: LT6703-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Dual Supply Voltage (±): 1.4 V ~ 18 V
Maximum Quiescent Current: 15μA
Current - Input Bias (Maximum): 0.01μA @ 18V
Propagation Delay (Maximum): 29μs
Alternative Parts (Cross-Reference): LT6703HDC-3#TRM; LT6703HVIS5-3#PBF; LT6703HVIS5-3#TRPBF;
Introduction Date: May 05, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT6703HVIS5-3#TRMPBF
Product Name Linear - Linear - Comparators - LT6703HVIS5-3#TRMPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF - LT6703HVIS5-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details