Win Source Electronics Linear - Linear - Comparators - LT1018IS8#PBF LT1018IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057623-LT1018IS8#PB F Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.075μA @ ±20V Current - Output (Typ): 70mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 6μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057623-LT1018IS8#PB F Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.075μA @ ±20V Current - Output (Typ): 70mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 6μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1018IS8#PBF - LT1018IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1018IS8#PBF
LT1018IS8#PBF
Linear - Linear - Comparators - LT1018IS8#PBF LT1018IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057623-LT1018IS8#PB F Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.075μA @ ±20V Current - Output (Typ): 70mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 6μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057623-LT1018IS8#PBF
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Pull Up
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 1mV @ ±20V
Current - Input Bias (Max): 0.075μA @ ±20V
Current - Output (Typ): 70mA @ 4.5V
CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR
Propagation Delay (Max): 6μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1018IS8#PBF
Product Name Linear - Linear - Comparators - LT1018IS8#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF - LT6703HVIS5-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1671IS8#PBF - LT1671IS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT6703HVHS5-3 - LT6703HVHS5-3 - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details