Win Source Electronics Linear - Linear - Comparators - LT1720IDD#PBF LT1720IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780611-LT1720IDD#PBF Series: UltraFast Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 7mV Family Name: LT1720 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Dual Supply Voltage (±): 2.7 V ~ 6 V Maximum Quiescent Current: 7mA Voltage - Input Offset (Maximum): 3mV @ 5V Current - Input Bias (Maximum): 6μA @ 5V Propagation Delay (Maximum): 10ns Alternative Parts (Cross-Reference): LMV393MHALF; LMV393M/HAPB; LMV393MX/HAPB; LMV393MM/HAPB; Introduction Date: October 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780611-LT1720IDD#PBF Series: UltraFast Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 7mV Family Name: LT1720 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Dual Supply Voltage (±): 2.7 V ~ 6 V Maximum Quiescent Current: 7mA Voltage - Input Offset (Maximum): 3mV @ 5V Current - Input Bias (Maximum): 6μA @ 5V Propagation Delay (Maximum): 10ns Alternative Parts (Cross-Reference): LMV393MHALF; LMV393M/HAPB; LMV393MX/HAPB; LMV393MM/HAPB; Introduction Date: October 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1720IDD#PBF - LT1720IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1720IDD#PBF
LT1720IDD#PBF
Linear - Linear - Comparators - LT1720IDD#PBF LT1720IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780611-LT1720IDD#PBF Series: UltraFast Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 7mV Family Name: LT1720 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Dual Supply Voltage (±): 2.7 V ~ 6 V Maximum Quiescent Current: 7mA Voltage - Input Offset (Maximum): 3mV @ 5V Current - Input Bias (Maximum): 6μA @ 5V Propagation Delay (Maximum): 10ns Alternative Parts (Cross-Reference): LMV393MHALF; LMV393M/HAPB; LMV393MX/HAPB; LMV393MM/HAPB; Introduction Date: October 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780611-LT1720IDD#PBF
Series: UltraFast
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 7mV
Family Name: LT1720
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Dual Supply Voltage (±): 2.7 V ~ 6 V
Maximum Quiescent Current: 7mA
Voltage - Input Offset (Maximum): 3mV @ 5V
Current - Input Bias (Maximum): 6μA @ 5V
Propagation Delay (Maximum): 10ns
Alternative Parts (Cross-Reference): LMV393MHALF; LMV393M/HAPB; LMV393MX/HAPB; LMV393MM/HAPB;
Introduction Date: October 25, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1720IDD#PBF
Product Name Linear - Linear - Comparators - LT1720IDD#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703CDC-3#TRPBF - LT6703CDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details
Linear - Linear - Comparators - LT1017IS8#PBF - LT1017IS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details