Win Source Electronics Linear - Linear - Comparators - LT1017CS8#TRPBF LT1017CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057619-LT1017CS8#TR PBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 60μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.015μA @ ±20V Current - Output (Typ): 65mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 22μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057619-LT1017CS8#TR PBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 60μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.015μA @ ±20V Current - Output (Typ): 65mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 22μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1017CS8#TRPBF - LT1017CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1017CS8#TRPBF
LT1017CS8#TRPBF
Linear - Linear - Comparators - LT1017CS8#TRPBF LT1017CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057619-LT1017CS8#TR PBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 60μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.015μA @ ±20V Current - Output (Typ): 65mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 22μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial

Manufacturer: Linear Technology
Win Source Part Number: 1057619-LT1017CS8#TRPBF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Pull Up
Number of Elements: 2
Current - Quiescent (Max): 60μA
Voltage - Input Offset (Max): 1mV @ ±20V
Current - Input Bias (Max): 0.015μA @ ±20V
Current - Output (Typ): 65mA @ 4.5V
CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR
Propagation Delay (Max): 22μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1017CS8#TRPBF
Product Name Linear - Linear - Comparators - LT1017CS8#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1016IN8 - LT1016IN8 - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-PDIP
View Details
Linear - Linear - Comparators - LT1018CS8#TRPBF - LT1018CS8#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details