Win Source Electronics Linear - Linear - Comparators - LT1016IN8 LT1016IN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072159-LT1016IN8 Packaging: Tube/Rail Type: with Latch Mounting: Through Hole Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1016CN8; LT1016CN8; LT1016CN8 PBF; LT1016IN8; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072159-LT1016IN8 Packaging: Tube/Rail Type: with Latch Mounting: Through Hole Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1016CN8; LT1016CN8; LT1016CN8 PBF; LT1016IN8; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1016IN8 - LT1016IN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1016IN8
LT1016IN8
Linear - Linear - Comparators - LT1016IN8 LT1016IN8
Manufacturer: Linear Technology Win Source Part Number: 072159-LT1016IN8 Packaging: Tube/Rail Type: with Latch Mounting: Through Hole Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Alternative Parts (Cross-Reference): MXL1016CN8; LT1016CN8; LT1016CN8 PBF; LT1016IN8; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072159-LT1016IN8
Packaging: Tube/Rail
Type: with Latch
Mounting: Through Hole
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 35mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR
Propagation Delay (Max): 14ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Alternative Parts (Cross-Reference): MXL1016CN8; LT1016CN8; LT1016CN8 PBF; LT1016IN8;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1016IN8
Product Name Linear - Linear - Comparators - LT1016IN8
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVIS5-3#TRPBF - LT6703HVIS5-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1720IMS8#PBF - LT1720IMS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 6 V
Package Type Other; 8-MSOP
View Details