Win Source Electronics Linear - Linear - Comparators - LT1715IMS#TRPBF LT1715IMS#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807874-LT1715IMS#TRP BF Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.7V ~ 12V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 6mV Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Voltage - Input Offset (Maximum): 2.5mV at ±5V Current - Input Bias (Maximum): 6μA at ±5V Propagation Delay (Maximum): 9ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2mA Part Number Series: LT1715
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807874-LT1715IMS#TRP BF Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.7V ~ 12V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 6mV Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Voltage - Input Offset (Maximum): 2.5mV at ±5V Current - Input Bias (Maximum): 6μA at ±5V Propagation Delay (Maximum): 9ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2mA Part Number Series: LT1715
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1715IMS#TRPBF - LT1715IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1715IMS#TRPBF
LT1715IMS#TRPBF
Linear - Linear - Comparators - LT1715IMS#TRPBF LT1715IMS#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807874-LT1715IMS#TRP BF Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.7V ~ 12V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 6mV Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Voltage - Input Offset (Maximum): 2.5mV at ±5V Current - Input Bias (Maximum): 6μA at ±5V Propagation Delay (Maximum): 9ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2mA Part Number Series: LT1715

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807874-LT1715IMS#TRPBF
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.7V ~ 12V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 6mV
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Voltage - Input Offset (Maximum): 2.5mV at ±5V
Current - Input Bias (Maximum): 6μA at ±5V
Propagation Delay (Maximum): 9ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2mA
Part Number Series: LT1715

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1715IMS#TRPBF
Product Name Linear - Linear - Comparators - LT1715IMS#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703IDC-3#TRPBF - LT6703IDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details
Linear - Linear - Comparators - LT1671IS8#TRPBF - LT1671IS8#TRPBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details