Win Source Electronics Linear - Linear - Comparators - LT1016IS8#TRPBF LT1016IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112927-LT1016IS8#TRP BF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MAX913ESA+T; LT1016IS8; LT1016IS8#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112927-LT1016IS8#TRP BF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MAX913ESA+T; LT1016IS8; LT1016IS8#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1016IS8#TRPBF - LT1016IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1016IS8#TRPBF
LT1016IS8#TRPBF
Linear - Linear - Comparators - LT1016IS8#TRPBF LT1016IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112927-LT1016IS8#TRP BF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Propagation Delay (Max): 14ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MAX913ESA+T; LT1016IS8; LT1016IS8#PBF; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 112927-LT1016IS8#TRPBF
Packaging: Reel - TR
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 35mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR
Propagation Delay (Max): 14ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX913ESA+T; LT1016IS8; LT1016IS8#PBF;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1016IS8#TRPBF
Product Name Linear - Linear - Comparators - LT1016IS8#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1116CS8 - LT1116CS8 - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LTC1040CSW#PBF - LTC1040CSW#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.8 V to 16 V, ±2.8 V to 8 V
Package Type Other; 18-SOIC
View Details