Win Source Electronics Linear - Linear - Comparators - LT1715IMS#PBF LT1715IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780606-LT1715IMS#PBF Series: UltraFast Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 6mV Family Name: LT1715 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Dual Supply Voltage (±): 2.7 V ~ 12 V Maximum Quiescent Current: 2mA Voltage - Input Offset (Maximum): 2.5mV @ ±5V Current - Input Bias (Maximum): 6μA @ ±5V Propagation Delay (Maximum): 9ns Alternative Parts (Cross-Reference): LT1715IMS; LT1715IMS#TRM; LT1715IMS#TR; LT1715IMS#TRMPBF ; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780606-LT1715IMS#PBF Series: UltraFast Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 6mV Family Name: LT1715 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Dual Supply Voltage (±): 2.7 V ~ 12 V Maximum Quiescent Current: 2mA Voltage - Input Offset (Maximum): 2.5mV @ ±5V Current - Input Bias (Maximum): 6μA @ ±5V Propagation Delay (Maximum): 9ns Alternative Parts (Cross-Reference): LT1715IMS; LT1715IMS#TRM; LT1715IMS#TR; LT1715IMS#TRMPBF ; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1715IMS#PBF - LT1715IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1715IMS#PBF
LT1715IMS#PBF
Linear - Linear - Comparators - LT1715IMS#PBF LT1715IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780606-LT1715IMS#PBF Series: UltraFast Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 6mV Family Name: LT1715 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Dual Supply Voltage (±): 2.7 V ~ 12 V Maximum Quiescent Current: 2mA Voltage - Input Offset (Maximum): 2.5mV @ ±5V Current - Input Bias (Maximum): 6μA @ ±5V Propagation Delay (Maximum): 9ns Alternative Parts (Cross-Reference): LT1715IMS; LT1715IMS#TRM; LT1715IMS#TR; LT1715IMS#TRMPBF ; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780606-LT1715IMS#PBF
Series: UltraFast
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 6mV
Family Name: LT1715
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Dual Supply Voltage (±): 2.7 V ~ 12 V
Maximum Quiescent Current: 2mA
Voltage - Input Offset (Maximum): 2.5mV @ ±5V
Current - Input Bias (Maximum): 6μA @ ±5V
Propagation Delay (Maximum): 9ns
Alternative Parts (Cross-Reference): LT1715IMS; LT1715IMS#TRM; LT1715IMS#TR; LT1715IMS#TRMPBF ;
Introduction Date: October 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1715IMS#PBF
Product Name Linear - Linear - Comparators - LT1715IMS#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1715CMS#PBF - LT1715CMS#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 12 V
Package Type Other; 10-MSOP
View Details
Linear - Linear - Comparators - LT6703IDC-3#TRPBF - LT6703IDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details