Win Source Electronics Linear - Linear - Comparators - LT1116CS8#TRPBF LT1116CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057822-LT1116CS8#TR PBF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 38mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 20μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR Propagation Delay (Max): 16ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057822-LT1116CS8#TR PBF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 38mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 20μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR Propagation Delay (Max): 16ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1116CS8#TRPBF - LT1116CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1116CS8#TRPBF
LT1116CS8#TRPBF
Linear - Linear - Comparators - LT1116CS8#TRPBF LT1116CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057822-LT1116CS8#TR PBF Packaging: Reel - TR Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 38mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 20μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR Propagation Delay (Max): 16ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057822-LT1116CS8#TRPBF
Packaging: Reel - TR
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 38mA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 20μA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR
Propagation Delay (Max): 16ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1116CS8#TRPBF
Product Name Linear - Linear - Comparators - LT1116CS8#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1715CMS#PBF - LT1715CMS#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 12 V
Package Type Other; 10-MSOP
View Details