Win Source Electronics Linear - Linear - Comparators - LT1671CMS8#PBF LT1671CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142772-LT1671CMS8#PB F Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 0.28μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR Propagation Delay (Max): 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142772-LT1671CMS8#PB F Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 0.28μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR Propagation Delay (Max): 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1671CMS8#PBF - LT1671CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1671CMS8#PBF
LT1671CMS8#PBF
Linear - Linear - Comparators - LT1671CMS8#PBF LT1671CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 142772-LT1671CMS8#PB F Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 0.28μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR Propagation Delay (Max): 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 142772-LT1671CMS8#PBF
Packaging: Tube/Rail
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 2.5mV @ ±5V
Current - Input Bias (Max): 0.28μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR
Propagation Delay (Max): 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1671CMS8#PBF
Product Name Linear - Linear - Comparators - LT1671CMS8#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1394IS8#TRPBF - LT1394IS8#TRPBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1720IMS8#PBF - LT1720IMS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 6 V
Package Type Other; 8-MSOP
View Details
Linear - Linear - Comparators - LT1017CSW#PBF - LT1017CSW#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 16-SOIC
View Details