Win Source Electronics Linear - Linear - Comparators - LT1017IN8#PBF LT1017IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780131-LT1017IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Pull Up Number of Elements: 2 Current - Output (Typ): 65mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Family Name: LT1017 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Dual Supply Voltage (±): 1.1 V ~ 40 V, ±0.55 V ~ 20 V Maximum Quiescent Current: 60μA Voltage - Input Offset (Maximum): 1mV @ ±20V Current - Input Bias (Maximum): 0.015μA @ ±20V Propagation Delay (Maximum): 22μs Alternative Parts (Cross-Reference): LM393AN_NL; CA3290E; LM393N; TA75393P(5); Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780131-LT1017IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Pull Up Number of Elements: 2 Current - Output (Typ): 65mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Family Name: LT1017 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Dual Supply Voltage (±): 1.1 V ~ 40 V, ±0.55 V ~ 20 V Maximum Quiescent Current: 60μA Voltage - Input Offset (Maximum): 1mV @ ±20V Current - Input Bias (Maximum): 0.015μA @ ±20V Propagation Delay (Maximum): 22μs Alternative Parts (Cross-Reference): LM393AN_NL; CA3290E; LM393N; TA75393P(5); Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1017IN8#PBF - LT1017IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1017IN8#PBF
LT1017IN8#PBF
Linear - Linear - Comparators - LT1017IN8#PBF LT1017IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780131-LT1017IN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Pull Up Number of Elements: 2 Current - Output (Typ): 65mA @ 4.5V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Family Name: LT1017 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Dual Supply Voltage (±): 1.1 V ~ 40 V, ±0.55 V ~ 20 V Maximum Quiescent Current: 60μA Voltage - Input Offset (Maximum): 1mV @ ±20V Current - Input Bias (Maximum): 0.015μA @ ±20V Propagation Delay (Maximum): 22μs Alternative Parts (Cross-Reference): LM393AN_NL; CA3290E; LM393N; TA75393P(5); Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780131-LT1017IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Pull Up
Number of Elements: 2
Current - Output (Typ): 65mA @ 4.5V
CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR
Family Name: LT1017
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 1.1 V ~ 40 V, ±0.55 V ~ 20 V
Maximum Quiescent Current: 60μA
Voltage - Input Offset (Maximum): 1mV @ ±20V
Current - Input Bias (Maximum): 0.015μA @ ±20V
Propagation Delay (Maximum): 22μs
Alternative Parts (Cross-Reference): LM393AN_NL; CA3290E; LM393N; TA75393P(5);
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1017IN8#PBF
Product Name Linear - Linear - Comparators - LT1017IN8#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1715CMS#PBF - LT1715CMS#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 12 V
Package Type Other; 10-MSOP
View Details