Win Source Electronics Linear - Linear - Comparators - LTC1040CSW#TRPBF LTC1040CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781712-LTC1040CSW#TR PBF Series: LTCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: CMOS, TTL Number of Elements: 2 Family Name: LTC1040 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Dual Supply Voltage (±): 2.8 V ~ 16 V, ±2.8 V ~ 8 V Maximum Quiescent Current: 3mA Voltage - Input Offset (Maximum): 4.5mV @ ±8V Current - Input Bias (Maximum): 300pA @ ±5V Alternative Parts (Cross-Reference): LTC1040CSW#TR; LTC1040CSW#TRM; LTC1040CSW; LTC1040CN#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781712-LTC1040CSW#TR PBF Series: LTCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: CMOS, TTL Number of Elements: 2 Family Name: LTC1040 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Dual Supply Voltage (±): 2.8 V ~ 16 V, ±2.8 V ~ 8 V Maximum Quiescent Current: 3mA Voltage - Input Offset (Maximum): 4.5mV @ ±8V Current - Input Bias (Maximum): 300pA @ ±5V Alternative Parts (Cross-Reference): LTC1040CSW#TR; LTC1040CSW#TRM; LTC1040CSW; LTC1040CN#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LTC1040CSW#TRPBF - LTC1040CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LTC1040CSW#TRPBF
LTC1040CSW#TRPBF
Linear - Linear - Comparators - LTC1040CSW#TRPBF LTC1040CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781712-LTC1040CSW#TR PBF Series: LTCMOS Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: CMOS, TTL Number of Elements: 2 Family Name: LTC1040 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Dual Supply Voltage (±): 2.8 V ~ 16 V, ±2.8 V ~ 8 V Maximum Quiescent Current: 3mA Voltage - Input Offset (Maximum): 4.5mV @ ±8V Current - Input Bias (Maximum): 300pA @ ±5V Alternative Parts (Cross-Reference): LTC1040CSW#TR; LTC1040CSW#TRM; LTC1040CSW; LTC1040CN#PBF; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781712-LTC1040CSW#TRPBF
Series: LTCMOS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: CMOS, TTL
Number of Elements: 2
Family Name: LTC1040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Dual Supply Voltage (±): 2.8 V ~ 16 V, ±2.8 V ~ 8 V
Maximum Quiescent Current: 3mA
Voltage - Input Offset (Maximum): 4.5mV @ ±8V
Current - Input Bias (Maximum): 300pA @ ±5V
Alternative Parts (Cross-Reference): LTC1040CSW#TR; LTC1040CSW#TRM; LTC1040CSW; LTC1040CN#PBF;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LTC1040CSW#TRPBF
Product Name Linear - Linear - Comparators - LTC1040CSW#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF - LT6703HVHS5-3#TRMPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1671IS8#PBF - LT1671IS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LTC1040CSW#PBF - LTC1040CSW#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.8 V to 16 V, ±2.8 V to 8 V
Package Type Other; 18-SOIC
View Details