Win Source Electronics Crystals - DSX321G12000000AAAB 999385-DSX321G12000000AAAB

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999385-DSX321G120000 00AAAB Frequency: 12 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999385-DSX321G120000 00AAAB Frequency: 12 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX321G12000000AAAB - 999385-DSX321G12000000AAAB - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX321G12000000AAAB
999385-DSX321G12000000AAAB
Crystals - DSX321G12000000AAAB 999385-DSX321G12000000AAAB
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999385-DSX321G120000 00AAAB Frequency: 12 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999385-DSX321G12000000AAAB
Frequency: 12 MHz
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 999385-DSX321G12000000AAAB
Product Name Crystals - DSX321G12000000AAAB
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Specs
Frequency 12.8 MHz
Frequency Tolerance 20 %
Load Capacitance 10 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 977431-E3SB8E0000003E - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 8 MHz
Frequency Stability 30 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1138606-ISA16-32AH-26.000MHZ - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
Frequency Stability 25 ppm
View Details