The celpac 2G® SA963460 is a single-phase zero-cross solid state relay designed for resistive loads (AC-51) with a 24 to 600 VAC output range and 35 A nominal current. It features a 3.5 to 32 VDC input control range with integrated input over-voltage protection and a yellow LED indicator. The relay has a width of 22.5 mm and a mounting pitch of 47.6 mm, compatible with standard "hockey puck" SSR mounting. It must be mounted on a heatsink and meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Input-to-output and output-to-case isolation is 4000 Vrms, with thermal resistance between junction and case of 0.7 to 0.9 K/W. The device operates from -55°C to +100°C and weighs 80 g.
Win Source Part Number: 990768-SA963460
Category: Relays>Solid State Relays
Series: celpac 2G®
Package: Box
Standard Package: 36
Voltage - Input: 3.5 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 9.5 mOhms
Load Current: 35 A
Voltage - Load: 24 V ~ 600 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0060
Mfr: Celduc Inc.
Other Names: 3667-SA963460
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 990768-SA963460 |
| Product Name | Relays - Solid State Relays |
| Mounting | PCBoard; Chassis Mount |