The SAM943460 is a single-phase zero-cross solid state contactor designed for resistive loads (AC-51) with a 12 to 280 VAC output range and 35 A nominal current capability. It accepts a 3 to 32 VDC control signal with built-in input over-voltage protection and features a yellow LED for input status indication. The device includes an integrated heatsink and requires mounting on a heat sink for proper thermal management. It measures 45 mm in width and is constructed with a PA 6 housing and aluminum base plate, meeting IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Win Source Part Number: 1151340-SAM943460
Category: Relays>Solid State Relays
Series: celpac 2G®
Package: Box
Standard Package: 20
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 9.5 mOhms
Load Current: 35 A
Voltage - Load: 12 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Module
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Mfr: Celduc Inc.
Other Names: 3667-SAM943460
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1151340-SAM943460 |
| Product Name | Relays - Solid State Relays |
| Mounting | PCBoard; Chassis Mount |