Win Source Electronics Solid State Relays - AC38F 859221-AC38F

Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859221-AC38F Series: 38 Features: Solid State DPST-NO (2 Form A) 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859221-AC38F Series: 38 Features: Solid State DPST-NO (2 Form A) 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AC38F - 859221-AC38F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AC38F
859221-AC38F
Solid State Relays - AC38F 859221-AC38F
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859221-AC38F Series: 38 Features: Solid State DPST-NO (2 Form A) 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected

Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 859221-AC38F
Series: 38
Features: Solid State DPST-NO (2 Form A) 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 859221-AC38F
Product Name Solid State Relays - AC38F
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SOB863860 - 863296-SOB863860 - Win Source Electronics
Specs
Mounting PCBoard; Chassis Mount
View Details
Relays - Solid State Relays - 1337370-SC769110 - Win Source Electronics
Specs
Mounting PCBoard; Chassis Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 30 volts
View Details
Solid State Relays - PLA132 - 1238638-PLA132 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA150S - 1235114-PAA150S - Win Source Electronics
Specs
Mounting PCBoard
View Details