Win Source Electronics Chip Resistor - Surface Mount - OARS1R040FLF 980026-OARS1R040FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980026-OARS1R040FLF Packaging: Digi-Reel® Features: Automotive AEC-Q200 Length: 11.176 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element Height: 3.81 mm Number of Terminations: 2 Resistance: 40 mΩ Power Rating: 1 W Width: 3.175 mm Categories: Chip Resistor - Surface Mount Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980026-OARS1R040FLF Packaging: Digi-Reel® Features: Automotive AEC-Q200 Length: 11.176 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element Height: 3.81 mm Number of Terminations: 2 Resistance: 40 mΩ Power Rating: 1 W Width: 3.175 mm Categories: Chip Resistor - Surface Mount Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - OARS1R040FLF - 980026-OARS1R040FLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARS1R040FLF
980026-OARS1R040FLF
Chip Resistor - Surface Mount - OARS1R040FLF 980026-OARS1R040FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980026-OARS1R040FLF Packaging: Digi-Reel® Features: Automotive AEC-Q200 Length: 11.176 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element Height: 3.81 mm Number of Terminations: 2 Resistance: 40 mΩ Power Rating: 1 W Width: 3.175 mm Categories: Chip Resistor - Surface Mount Case / Package: Metal Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980026-OARS1R040FLF
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Length: 11.176 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 40 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Element
Height: 3.81 mm
Number of Terminations: 2
Resistance: 40 mΩ
Power Rating: 1 W
Width: 3.175 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Metal
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Depth: 3.18 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 2 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 980026-OARS1R040FLF
Product Name Chip Resistor - Surface Mount - OARS1R040FLF
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2512-01-R050-F - 1070920-LRC-LR2512-01-R050-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R015-F - 1070951-LRC-LRF2512-01-R015-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LR2010LF-01-R050-FT - 984335-LR2010LF-01-R050-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details