Win Source Electronics Chip Resistor - Surface Mount - LR2010LF-01-R050-FT 984335-LR2010LF-01-R050-FT

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984335-LR2010LF-01-R 050-FT Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 50 mΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984335-LR2010LF-01-R 050-FT Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 50 mΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR2010LF-01-R050-FT - 984335-LR2010LF-01-R050-FT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2010LF-01-R050-FT
984335-LR2010LF-01-R050-FT
Chip Resistor - Surface Mount - LR2010LF-01-R050-FT 984335-LR2010LF-01-R050-FT
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984335-LR2010LF-01-R 050-FT Termination: SMD/SMT Length: 5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 740 µm Resistance: 50 mΩ Power Rating: 1 W Number of Pins: 2010 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984335-LR2010LF-01-R050-FT
Termination: SMD/SMT
Length: 5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 740 µm
Resistance: 50 mΩ
Power Rating: 1 W
Number of Pins: 2010
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 984335-LR2010LF-01-R050-FT
Product Name Chip Resistor - Surface Mount - LR2010LF-01-R050-FT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-243FV - 1129205-CR16-243FV - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 24000 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-R100-F - 1070876-LRC-LR2512-01-R100-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R025-F - 1070952-LRC-LRF2512-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details