Win Source Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors 964693-SDNT1608X103F3380FTF

Description
Win Source Part Number: 964693-SDNT1608X103F 3380FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT1608X103F33 80FTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 964693-SDNT1608X103F 3380FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT1608X103F33 80FTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 964693-SDNT1608X103F3380FTF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
964693-SDNT1608X103F3380FTF
Sensors, Transducers - Temperature Sensors - NTC Thermistors 964693-SDNT1608X103F3380FTF
Win Source Part Number: 964693-SDNT1608X103F 3380FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3380K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT1608X103F33 80FTFTR

Win Source Part Number: 964693-SDNT1608X103F3380FTF
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SDNT
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3380K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDNT1608X103F3380FTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 964693-SDNT1608X103F3380FTF
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF - 894011-SDNT2012X503F4150FTF - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1130400-SDNT0603C104F4250FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0201 (0603 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1092122-SDNT1608X222F3950HTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0603 (1608 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1107883-SDNT2012X473F4150FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0805 (2012 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details