Win Source Electronics Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF 894011-SDNT2012X503F4150FTF

Description
Manufacturer: Sunlord Win Source Part Number: 894011-SDNT2012X503F 4150FTF Series: SDNT Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 50k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 894011-SDNT2012X503F 4150FTF Series: SDNT Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 50k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF - 894011-SDNT2012X503F4150FTF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF
894011-SDNT2012X503F4150FTF
Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF 894011-SDNT2012X503F4150FTF
Manufacturer: Sunlord Win Source Part Number: 894011-SDNT2012X503F 4150FTF Series: SDNT Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 50k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8533.40.8070

Manufacturer: Sunlord
Win Source Part Number: 894011-SDNT2012X503F4150FTF
Series: SDNT
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 50k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 894011-SDNT2012X503F4150FTF
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996IDD#PBF - 783207-LTC2996IDD#PBF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 964693-SDNT1608X103F3380FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0603 (1608 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details