Win Source Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors 1130400-SDNT0603C104F4250FTF

Description
Win Source Part Number: 1130400-SDNT0603C104 F4250FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT0603C104F42 50FTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1130400-SDNT0603C104 F4250FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT0603C104F42 50FTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1130400-SDNT0603C104F4250FTF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1130400-SDNT0603C104F4250FTF
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1130400-SDNT0603C104F4250FTF
Win Source Part Number: 1130400-SDNT0603C104 F4250FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4250K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT0603C104F42 50FTFTR

Win Source Part Number: 1130400-SDNT0603C104F4250FTF
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SDNT
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4250K
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDNT0603C104F4250FTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1130400-SDNT0603C104F4250FTF
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products