Win Source Electronics Newest Parts - LTC6907CS6 1209287-LTC6907CS6

Description
Manufacturer: Linear Technology Win Source Part Number: 1209287-LTC6907CS6 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209287-LTC6907CS6 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC6907CS6 - 1209287-LTC6907CS6 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC6907CS6
1209287-LTC6907CS6
Newest Parts - LTC6907CS6 1209287-LTC6907CS6
Manufacturer: Linear Technology Win Source Part Number: 1209287-LTC6907CS6 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1209287-LTC6907CS6
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209287-LTC6907CS6
Product Name Newest Parts - LTC6907CS6
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1158768-E1SB24E00001EE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366336-E3SB27E00000DE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904IMS8#PBF - 144284-LTC6904IMS8#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 12.8 MHz
Frequency Tolerance 20 %
View Details