Win Source Electronics PMIC - PMIC - LED Drivers - LT3799EMSE#TRPBF 94984-LT3799EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94984-LT3799EMSE#TRP BF Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 25kHz to 300kHz Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94984-LT3799EMSE#TRP BF Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 25kHz to 300kHz Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3799EMSE#TRPBF - 94984-LT3799EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3799EMSE#TRPBF
94984-LT3799EMSE#TRPBF
PMIC - PMIC - LED Drivers - LT3799EMSE#TRPBF 94984-LT3799EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 94984-LT3799EMSE#TRP BF Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 25kHz to 300kHz Topology: Flyback Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 94984-LT3799EMSE#TRPBF
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 25kHz to 300kHz
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 94984-LT3799EMSE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3799EMSE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - LED Drivers - 1069224-LDH-65-1400 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9.5 volts
View Details
PMIC - PMIC - LED Drivers - LTC3206EUF#PBF - 303273-LTC3206EUF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 400 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3478EFE - 1206704-LT3478EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756IMSE#TRPBF - 781263-LT3756IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details