Win Source Electronics PMIC - PMIC - LED Drivers - LT3755EUD#TRPBF 140561-LT3755EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140561-LT3755EUD#TRP BF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140561-LT3755EUD#TRP BF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3755EUD#TRPBF - 140561-LT3755EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3755EUD#TRPBF
140561-LT3755EUD#TRPBF
PMIC - PMIC - LED Drivers - LT3755EUD#TRPBF 140561-LT3755EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140561-LT3755EUD#TRP BF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 4.5V

Manufacturer: Linear Technology
Win Source Part Number: 140561-LT3755EUD#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 140561-LT3755EUD#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3755EUD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3592EMSE#TRPBF - 710902-LT3592EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 30 volts
View Details
Board Mount LED Drivers - LTC3215EDD#PBF - 783268-LTC3215EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3517IFE#PBF - 781111-LT3517IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3796IFE-1#PBF - 1059688-LT3796IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details