Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ICPL0501SMT&R 920802-ICPL0501SMT&R

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 920802-ICPL0501SMT&R Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 3750Vrms 1 Channel Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ICPL0501 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ICPL0501SMDKR, ICPL0501SMCT, ICPL0501SMTR
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 920802-ICPL0501SMT&R Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 3750Vrms 1 Channel Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ICPL0501 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ICPL0501SMDKR, ICPL0501SMCT, ICPL0501SMTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ICPL0501SMT&R - 920802-ICPL0501SMT&R - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ICPL0501SMT&R
920802-ICPL0501SMT&R
Optoisolators - Transistor, Photovoltaic Output - ICPL0501SMT&R 920802-ICPL0501SMT&R
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 920802-ICPL0501SMT&R Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 3750Vrms 1 Channel Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ICPL0501 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: ICPL0501SMDKR, ICPL0501SMCT, ICPL0501SMTR

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 920802-ICPL0501SMT&R
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 3750Vrms 1 Channel
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ICPL0501
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: ICPL0501SMDKR, ICPL0501SMCT, ICPL0501SMTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 920802-ICPL0501SMT&R
Product Name Optoisolators - Transistor, Photovoltaic Output - ICPL0501SMT&R
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS357 - 1047916-IS357 - Win Source Electronics
Specs
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; Mini FlatPak
View Details
Optoisolators - Transistor, Photovoltaic Output - IS181GR - 875324-IS181GR - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details