Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - 6N136SMT/R 1006819-6N136SMT/R

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1006819-6N136SMT/R Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 150ns, 400ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1006819-6N136SMT/R Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 150ns, 400ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N136SMT/R - 1006819-6N136SMT/R - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136SMT/R
1006819-6N136SMT/R
Optoisolators - Transistor, Photovoltaic Output - 6N136SMT/R 1006819-6N136SMT/R
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1006819-6N136SMT/R Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 150ns, 400ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1006819-6N136SMT/R
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 150ns, 400ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1006819-6N136SMT/R
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N136SMT/R
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT4430IS6#TRPBF - 115629-LT4430IS6#TRPBF - Win Source Electronics
Specs
Mounting Option Surface Mount; TSOT-23-6
View Details
Optoisolators - Transistor, Photovoltaic Output - IS355 - 1047915-IS355 - Win Source Electronics
Specs
Input DC; DC
Output Photodarlington; Darlington
Mounting Option Surface Mount
View Details