Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS354 803803-IS354

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 803803-IS354 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 20% at 1mA Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 803803-IS354 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 20% at 1mA Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS354 - 803803-IS354 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS354
803803-IS354
Optoisolators - Transistor, Photovoltaic Output - IS354 803803-IS354
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 803803-IS354 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 20% at 1mA Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 35V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 803803-IS354
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 20% at 1mA
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 35V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 400% at 1mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 803803-IS354
Product Name Optoisolators - Transistor, Photovoltaic Output - IS354
Input AC; DC; AC, DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS357 - 1047916-IS357 - Win Source Electronics
Specs
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; Mini FlatPak
View Details
Optoisolators - Transistor, Photovoltaic Output - SFH618A-3X - 1095370-SFH618A-3X - Win Source Electronics
Specs
Input DC; DC
Output Phototransistor; Transistor
Mounting Option 4-DIP
View Details