Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X 894228-SFH618A-4X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 894228-SFH618A-4X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: SFH618 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 894228-SFH618A-4X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: SFH618 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X - 894228-SFH618A-4X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X
894228-SFH618A-4X
Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X 894228-SFH618A-4X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 894228-SFH618A-4X Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: SFH618 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 894228-SFH618A-4X
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: SFH618
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 894228-SFH618A-4X
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH618A-4X
Mounting Option 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3041XSM - 885523-MOC3041XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - IS181B - 875322-IS181B - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details