Win Source Electronics SAW Filters - SF2251E 894172-SF2251E

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894172-SF2251E Features: 1.6GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3.15dB 40MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2251 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2251ETR, 2410-SF2251ETR2, 2410-SF2251E
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894172-SF2251E Features: 1.6GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3.15dB 40MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2251 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2251ETR, 2410-SF2251ETR2, 2410-SF2251E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2251E
894172-SF2251E
SAW Filters - SF2251E 894172-SF2251E
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894172-SF2251E Features: 1.6GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3.15dB 40MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2251 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2251ETR, 2410-SF2251ETR2, 2410-SF2251E

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 894172-SF2251E
Features: 1.6GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3.15dB 40MHz Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: SF2251
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-SF2251ETR, 2410-SF2251ETR2, 2410-SF2251E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 894172-SF2251E
Product Name SAW Filters - SF2251E
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details