Win Source Electronics Filters - SAW Filters 1373258-TA1651A

Description
Win Source Part Number: 1373258-TA1651A Category: Filters - SAW Filters Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Applications: Meter Reading Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Max): 0.055" (1.40mm) Insertion Loss: 3.5dB Bandwidth: 16MHz Frequency - Center: 428MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1373258-TA1651A Category: Filters - SAW Filters Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Applications: Meter Reading Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Max): 0.055" (1.40mm) Insertion Loss: 3.5dB Bandwidth: 16MHz Frequency - Center: 428MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1373258-TA1651A - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1373258-TA1651A
Filters - SAW Filters 1373258-TA1651A
Win Source Part Number: 1373258-TA1651A Category: Filters - SAW Filters Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Applications: Meter Reading Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Max): 0.055" (1.40mm) Insertion Loss: 3.5dB Bandwidth: 16MHz Frequency - Center: 428MHz

Win Source Part Number: 1373258-TA1651A
Category: Filters - SAW Filters
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
Applications: Meter Reading
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Max): 0.055" (1.40mm)
Insertion Loss: 3.5dB
Bandwidth: 16MHz
Frequency - Center: 428MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1373258-TA1651A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications TV
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details