Win Source Electronics Filters - SAW Filters 1275778-SF1183E

Description
Win Source Part Number: 1275778-SF1183E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.051" (1.30mm) Bandwidth: 25MHz Frequency - Center: 881.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1183ETR,2410- SF1183ETR2,2410-SF11 83E Base Product Number: SF1183
Request a Quote Datasheet
Description
Win Source Part Number: 1275778-SF1183E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.051" (1.30mm) Bandwidth: 25MHz Frequency - Center: 881.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1183ETR,2410- SF1183ETR2,2410-SF11 83E Base Product Number: SF1183
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275778-SF1183E
Filters - SAW Filters 1275778-SF1183E
Win Source Part Number: 1275778-SF1183E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.051" (1.30mm) Bandwidth: 25MHz Frequency - Center: 881.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF1183ETR,2410- SF1183ETR2,2410-SF11 83E Base Product Number: SF1183

Win Source Part Number: 1275778-SF1183E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.3dB
Height (Max): 0.051" (1.30mm)
Bandwidth: 25MHz
Frequency - Center: 881.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF1183ETR,2410-SF1183ETR2,2410-SF1183E
Base Product Number: SF1183

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275778-SF1183E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications TV
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications Cell Phone
View Details
Specs
Filter Category SAW Filter
View Details