Win Source Electronics SAW Filters - SF2137E 894170-SF2137E

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894170-SF2137E Features: 869MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 11MHz, 17MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2137 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2137ETR, 2410-SF2137E, 2410-SF2137ETR2
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894170-SF2137E Features: 869MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 11MHz, 17MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2137 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2137ETR, 2410-SF2137E, 2410-SF2137ETR2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2137E
894170-SF2137E
SAW Filters - SF2137E 894170-SF2137E
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894170-SF2137E Features: 869MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 11MHz, 17MHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2137 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2137ETR, 2410-SF2137E, 2410-SF2137ETR2

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 894170-SF2137E
Features: 869MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB 11MHz, 17MHz Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: SF2137
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-SF2137ETR, 2410-SF2137E, 2410-SF2137ETR2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 894170-SF2137E
Product Name SAW Filters - SF2137E
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications TV
View Details