Win Source Electronics Filters - SAW Filters 1275844-SF2223D

Description
Win Source Part Number: 1275844-SF2223D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8.5dB Height (Max): 0.053" (1.35mm) Bandwidth: 32MHz Frequency - Center: 184.32MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2223DTR2,2410 -SF2223D,2410-SF2223 DTR Base Product Number: SF2223
Request a Quote Datasheet
Description
Win Source Part Number: 1275844-SF2223D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8.5dB Height (Max): 0.053" (1.35mm) Bandwidth: 32MHz Frequency - Center: 184.32MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2223DTR2,2410 -SF2223D,2410-SF2223 DTR Base Product Number: SF2223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275844-SF2223D
Filters - SAW Filters 1275844-SF2223D
Win Source Part Number: 1275844-SF2223D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8.5dB Height (Max): 0.053" (1.35mm) Bandwidth: 32MHz Frequency - Center: 184.32MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2223DTR2,2410 -SF2223D,2410-SF2223 DTR Base Product Number: SF2223

Win Source Part Number: 1275844-SF2223D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 8.5dB
Height (Max): 0.053" (1.35mm)
Bandwidth: 32MHz
Frequency - Center: 184.32MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2223DTR2,2410-SF2223D,2410-SF2223DTR
Base Product Number: SF2223

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275844-SF2223D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Filters - SAW Filters - 1383319-RF3336E - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Wireless
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details