Win Source Electronics SAW Filters - SF2073B 894169-SF2073B

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894169-SF2073B Features: 456MHz Frequency IF, WiMax RF SAW Filter (Surface Acoustic Wave) 12.5dB - Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Family Name: SF2073 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2073B, 2410-SF2073BTR2, 2410-SF2073BTR
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894169-SF2073B Features: 456MHz Frequency IF, WiMax RF SAW Filter (Surface Acoustic Wave) 12.5dB - Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Family Name: SF2073 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2073B, 2410-SF2073BTR2, 2410-SF2073BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2073B
894169-SF2073B
SAW Filters - SF2073B 894169-SF2073B
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894169-SF2073B Features: 456MHz Frequency IF, WiMax RF SAW Filter (Surface Acoustic Wave) 12.5dB - Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Family Name: SF2073 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2073B, 2410-SF2073BTR2, 2410-SF2073BTR

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 894169-SF2073B
Features: 456MHz Frequency IF, WiMax RF SAW Filter (Surface Acoustic Wave) 12.5dB - Bandwidth 10-SMD, No Lead
Package: Reel - TR
Package: 10-SMD, No Lead
Mounting: Surface Mount
Family Name: SF2073
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-SF2073B, 2410-SF2073BTR2, 2410-SF2073BTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 894169-SF2073B
Product Name SAW Filters - SF2073B
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details