Win Source Electronics Filters - SAW Filters 1275821-SF2242B

Description
Win Source Part Number: 1275821-SF2242B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 9.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 5MHz Frequency - Center: 40MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2242BTR,2410- SF2242B,2410-SF2242B TR2 Base Product Number: SF2242
Request a Quote Datasheet
Description
Win Source Part Number: 1275821-SF2242B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 9.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 5MHz Frequency - Center: 40MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2242BTR,2410- SF2242B,2410-SF2242B TR2 Base Product Number: SF2242
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275821-SF2242B
Filters - SAW Filters 1275821-SF2242B
Win Source Part Number: 1275821-SF2242B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 9.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 5MHz Frequency - Center: 40MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2242BTR,2410- SF2242B,2410-SF2242B TR2 Base Product Number: SF2242

Win Source Part Number: 1275821-SF2242B
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 9.5dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 5MHz
Frequency - Center: 40MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2242BTR,2410-SF2242B,2410-SF2242BTR2
Base Product Number: SF2242

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275821-SF2242B
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details