Win Source Electronics SAW Filters - RF1404C 891614-RF1404C

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 891614-RF1404C Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 700kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: RF1404 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RF1404C, 2410-RF1404CTR2, 2410-RF1404CTR
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 891614-RF1404C Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 700kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: RF1404 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RF1404C, 2410-RF1404CTR2, 2410-RF1404CTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - RF1404C
891614-RF1404C
SAW Filters - RF1404C 891614-RF1404C
Manufacturer: RF Monolithics, Inc Win Source Part Number: 891614-RF1404C Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 700kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: RF1404 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RF1404C, 2410-RF1404CTR2, 2410-RF1404CTR

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 891614-RF1404C
Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 700kHz Bandwidth 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Family Name: RF1404
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-RF1404C, 2410-RF1404CTR2, 2410-RF1404CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 891614-RF1404C
Product Name SAW Filters - RF1404C
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details